Panasonic Resistor, Thick Film, 390 Ohm, 1%, 2512; Resistance Panasonic ERJ-U1TF3900U

Description
RESISTOR, THICK FILM, 390 OHM, 1%, 2512; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 390 OHM, 1%, 2512; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 390 Ohm, 1%, 2512; Resistance Panasonic - 05X5440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390 Ohm, 1%, 2512; Resistance Panasonic
05X5440
Resistor, Thick Film, 390 Ohm, 1%, 2512; Resistance Panasonic 05X5440
RESISTOR, THICK FILM, 390 OHM, 1%, 2512; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 390 OHM, 1%, 2512; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 390R, 1%, 1W, 2512; Resistance Panasonic - 44X3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 1W, 2512; Resistance Panasonic
44X3532
Res, Thick Film, 390R, 1%, 1W, 2512; Resistance Panasonic 44X3532
RES, THICK FILM, 390R, 1%, 1W, 2512; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 1W, 2512; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5440 44X3532
Product Name Resistor, Thick Film, 390 Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 390R, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers