RESISTOR, THICK FILM, 33OHM, 1%, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 33R, 1%, 1W, 2512; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 05X5393 | 44X3526 |
| Product Name | Resistor, Thick Film, 33Ohm, 1%, 2512; Resistance Panasonic | Res, Thick Film, 33R, 1%, 1W, 2512; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] |
| Resistance Range | 33 ohms | 33 ohms |
| Tolerance | 1 +/- % | 1 +/- % |