The Panasonic thick film resistor with part number 05X5397 has a resistance value of 33 kΩ and a tolerance of ±1%. It is housed in a 2512 case size and has a power rating of 1W. This resistor is designed to be sulfur resistant, making it suitable for applications in environments where sulfur exposure may occur. The voltage rating is 200V, and the product is compliant with RoHS standards. Its construction features a metal glaze thick film resistive element, ensuring high reliability. This resistor is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods.
RESISTOR, THICK FILM, 33KOHM, 1%, 2512; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 33K, 1%, 1W, 2512; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 05X5397 | 44X3529 |
| Product Name | Resistor, Thick Film, 33Kohm, 1%, 2512; Resistance Panasonic | Res, Thick Film, 33K, 1%, 1W, 2512; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] |
| Resistance Range | 33000 ohms | 33000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |