Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF3003U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5374 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5374
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5374
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 300 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5374
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 300 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details