Panasonic Chip Resistor - Surface Mount ERJ-U1TF2R32U

Description
RES 2.32 OHM 1% 1W 2512 SMD
Datasheet
Description
RES 2.32 OHM 1% 1W 2512 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1TF2R32U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1TF2R32U
Chip Resistor - Surface Mount ERJ-U1TF2R32U
RES 2.32 OHM 1% 1W 2512 SMD

RES 2.32 OHM 1% 1W 2512 SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Chip Resistors
Product Number ERJ-U1TF2R32U
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Resistance Range 2.32 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Packing Method Tape Reel
View Details
3 suppliers