Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF2403U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5319
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5319
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 45X1874 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
45X1874
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 45X1874
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5319
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details