Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF2001U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5271 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5271
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5271
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5271
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details