Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic ERJ-U1TF2000U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic - 05X5270 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
05X5270
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic 05X5270
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X5270
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 1 W, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers