Panasonic Resistor, Thick Film, 18Ohm, 1%, 2512; Resistance Panasonic ERJ-U1TF18R0U

Description
RESISTOR, THICK FILM, 18OHM, 1%, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 18OHM, 1%, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 18Ohm, 1%, 2512; Resistance Panasonic - 05X5243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Ohm, 1%, 2512; Resistance Panasonic
05X5243
Resistor, Thick Film, 18Ohm, 1%, 2512; Resistance Panasonic 05X5243
RESISTOR, THICK FILM, 18OHM, 1%, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 18OHM, 1%, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R, 1%, 1W, 2512; Resistance Panasonic - 44X3511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 1W, 2512; Resistance Panasonic
44X3511
Res, Thick Film, 18R, 1%, 1W, 2512; Resistance Panasonic 44X3511
RES, THICK FILM, 18R, 1%, 1W, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 1W, 2512; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5243 44X3511
Product Name Resistor, Thick Film, 18Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 18R, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers