Panasonic Resistor, Thick Film, 150 Ohm, 1%, 2512; Resistance Panasonic ERJ-U1TF1500U

Description
RESISTOR, THICK FILM, 150 OHM, 1%, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 150 OHM, 1%, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 150 Ohm, 1%, 2512; Resistance Panasonic - 05X5201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 150 Ohm, 1%, 2512; Resistance Panasonic
05X5201
Resistor, Thick Film, 150 Ohm, 1%, 2512; Resistance Panasonic 05X5201
RESISTOR, THICK FILM, 150 OHM, 1%, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 150 OHM, 1%, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 1W, 2512; Resistance Panasonic - 44X3507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 1W, 2512; Resistance Panasonic
44X3507
Res, Thick Film, 150R, 1%, 1W, 2512; Resistance Panasonic 44X3507
RES, THICK FILM, 150R, 1%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 1W, 2512; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X5201 44X3507
Product Name Resistor, Thick Film, 150 Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 150R, 1%, 1W, 2512; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details