Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U1TF1200U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326550-ERJ-U1TF1200 U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJU1TF1200U,10-ERJ- U1TF1200UTR Base Product Number: ERJ-U1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326550-ERJ-U1TF1200 U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJU1TF1200U,10-ERJ- U1TF1200UTR Base Product Number: ERJ-U1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326550-ERJ-U1TF1200U - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326550-ERJ-U1TF1200U
Resistors - Chip Resistor - Surface Mount 1326550-ERJ-U1TF1200U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326550-ERJ-U1TF1200 U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJU1TF1200U,10-ERJ- U1TF1200UTR Base Product Number: ERJ-U1 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326550-ERJ-U1TF1200U
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJU1TF1200U,10-ERJ-U1TF1200UTR
Base Product Number: ERJ-U1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
120 OHM 1W Resistor - 52-ERJ-U1TF1200U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 1W Resistor
52-ERJ-U1TF1200U
120 OHM 1W Resistor 52-ERJ-U1TF1200U
RES 120 OHM 1% 1W 2512 Product overview: ERJ-U1TF1200U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U1TF1200U can be used for catalog matching and distributor lookup.

RES 120 OHM 1% 1W 2512 Product overview: ERJ-U1TF1200U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U1TF1200U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thick Film, 120 Ohm, 1%, 2512; Resistance Panasonic - 05X5152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 120 Ohm, 1%, 2512; Resistance Panasonic
05X5152
Resistor, Thick Film, 120 Ohm, 1%, 2512; Resistance Panasonic 05X5152
RESISTOR, THICK FILM, 120 OHM, 1%, 2512; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RESISTOR, THICK FILM, 120 OHM, 1%, 2512; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 1W, 2512; Resistance Panasonic - 44X3502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 1W, 2512; Resistance Panasonic
44X3502
Res, Thick Film, 120R, 1%, 1W, 2512; Resistance Panasonic 44X3502
RES, THICK FILM, 120R, 1%, 1W, 2512; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 1W, 2512; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1326550-ERJ-U1TF1200U 52-ERJ-U1TF1200U 05X5152 44X3502
Product Name Resistors - Chip Resistor - Surface Mount 120 OHM 1W Resistor Resistor, Thick Film, 120 Ohm, 1%, 2512; Resistance Panasonic Res, Thick Film, 120R, 1%, 1W, 2512; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details