Panasonic Chip Res, Thick Film, 8K2, 1W, 2512; Resistance Panasonic ERJ-U1TD8201U

Description
CHIP RES, THICK FILM, 8K2, 1W, 2512; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K2, 1W, 2512; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K2, 1W, 2512; Resistance Panasonic - 66AC2052 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 1W, 2512; Resistance Panasonic
66AC2052
Chip Res, Thick Film, 8K2, 1W, 2512; Resistance Panasonic 66AC2052
CHIP RES, THICK FILM, 8K2, 1W, 2512; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 1W, 2512; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K2, 1W, 2512; Resistance Panasonic - 66AC6051 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 1W, 2512; Resistance Panasonic
66AC6051
Chip Res, Thick Film, 8K2, 1W, 2512; Resistance Panasonic 66AC6051
CHIP RES, THICK FILM, 8K2, 1W, 2512; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 1W, 2512; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2052
Product Name Chip Res, Thick Film, 8K2, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 8200 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers