Panasonic Chip Res, Thick Film, 6K98, 1W, 2512; Resistance Panasonic ERJ-U1TD6981U

Description
CHIP RES, THICK FILM, 6K98, 1W, 2512; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K98, 1W, 2512; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K98, 1W, 2512; Resistance Panasonic - 65AC8632 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 1W, 2512; Resistance Panasonic
65AC8632
Chip Res, Thick Film, 6K98, 1W, 2512; Resistance Panasonic 65AC8632
CHIP RES, THICK FILM, 6K98, 1W, 2512; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 1W, 2512; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K98, 1W, 2512; Resistance Panasonic - 66AC4054 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 1W, 2512; Resistance Panasonic
66AC4054
Chip Res, Thick Film, 6K98, 1W, 2512; Resistance Panasonic 66AC4054
CHIP RES, THICK FILM, 6K98, 1W, 2512; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 1W, 2512; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8632
Product Name Chip Res, Thick Film, 6K98, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 6980 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details