Panasonic Chip Res, Thick Film, 64K9, 1W, 2512; Resistance Panasonic ERJ-U1TD6492U

Description
CHIP RES, THICK FILM, 64K9, 1W, 2512; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 64K9, 1W, 2512; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 64K9, 1W, 2512; Resistance Panasonic - 66AC7388 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64K9, 1W, 2512; Resistance Panasonic
66AC7388
Chip Res, Thick Film, 64K9, 1W, 2512; Resistance Panasonic 66AC7388
CHIP RES, THICK FILM, 64K9, 1W, 2512; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 64K9, 1W, 2512; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 64K9, 1W, 2512; Resistance Panasonic - 65AC8627 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64K9, 1W, 2512; Resistance Panasonic
65AC8627
Chip Res, Thick Film, 64K9, 1W, 2512; Resistance Panasonic 65AC8627
CHIP RES, THICK FILM, 64K9, 1W, 2512; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 64K9, 1W, 2512; Resistance:64.9kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7388
Product Name Chip Res, Thick Film, 64K9, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 64900 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 3-1879357-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details