Panasonic Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic ERJ-U1TD4221U

Description
CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic - 66AC2012 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic
66AC2012
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic 66AC2012
CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic - 66AC6013 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic
66AC6013
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic 66AC6013
CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2012
Product Name Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4220 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details