Panasonic Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic ERJ-U1TD1001U

Description
CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic - 66AC3947 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic
66AC3947
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic 66AC3947
CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic - 66AC7298 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic
66AC7298
Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic 66AC7298
CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K, 1W, 2512; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:ERJU SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3947
Product Name Chip Res, Thick Film, 1K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details