The ERJ-U1DF3012U is a surface mount chip resistor from Lingto Electronic Limited, designed with an Ag-Pd-based inner electrode for enhanced reliability. It features a resistance value of 30.1 kΩ with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 0.25 W and operates within a temperature range of -55°C to +155°C. The device is RoHS compliant and can be used in both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element, ensuring durability and stability in various applications. The packaging options include punched and embossed carrier taping, facilitating easy integration into automated assembly processes.
2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
RES 30.1K OHM 1% 3/4W 2010 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 05X4636 | ERJ-U1DF3012U |
| Product Name | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 2010 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |