2010 anti-sulfurated resistor RoHS Compliant: Yes
2010 anti-sulfurated resistor RoHS Compliant: Yes
RES 3.01K OHM 1% 3/4W 2010 SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 45X1216 | ERJ-U1DF3011U |
| Product Name | 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 2010 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |