Panasonic Chip Resistor - Surface Mount ERJ-U1DF1R43U

Description
RES 1.43 OHM 1% 3/4W 2010 SMD
Description
RES 1.43 OHM 1% 3/4W 2010 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1R43U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications. It features a resistance value of 1.43 ohms with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 3/4W and is RoHS compliant. The construction includes a thick film resistive element and a protective coating, ensuring durability and performance stability. This component is suitable for both reflow and flow soldering processes. The resistor operates effectively within a temperature range of -55°C to +155°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1R43U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications. It features a resistance value of 1.43 ohms with a tolerance of ±1%. The resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a power rating of 3/4W and is RoHS compliant. The construction includes a thick film resistive element and a protective coating, ensuring durability and performance stability. This component is suitable for both reflow and flow soldering processes. The resistor operates effectively within a temperature range of -55°C to +155°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DF1R43U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF1R43U
Chip Resistor - Surface Mount ERJ-U1DF1R43U
RES 1.43 OHM 1% 3/4W 2010 SMD

RES 1.43 OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number ERJ-U1DF1R43U
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details