Panasonic Chip Resistor - Surface Mount ERJ-U1DF1650U

Description
RES 165 OHM 1% 3/4W 2010 SMD
Description
RES 165 OHM 1% 3/4W 2010 SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1650U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance. It features a resistance value of 165 ohms with a tolerance of ±1%. This resistor is suitable for applications requiring a power rating of 3/4W and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is constructed with a thick film resistive element and has a protective coating, ensuring durability and stability under various conditions. It is also RoHS compliant, indicating it meets environmental regulations. The ERJ-U1DF1650U can be used in both reflow and flow soldering processes, providing flexibility in manufacturing. Its dimensions and packaging options are designed for efficient integration into electronic circuits.

Datasheet Summary
Powered by GS/AI

The ERJ-U1DF1650U is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability and performance. It features a resistance value of 165 ohms with a tolerance of ±1%. This resistor is suitable for applications requiring a power rating of 3/4W and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is constructed with a thick film resistive element and has a protective coating, ensuring durability and stability under various conditions. It is also RoHS compliant, indicating it meets environmental regulations. The ERJ-U1DF1650U can be used in both reflow and flow soldering processes, providing flexibility in manufacturing. Its dimensions and packaging options are designed for efficient integration into electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DF1650U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DF1650U
Chip Resistor - Surface Mount ERJ-U1DF1650U
RES 165 OHM 1% 3/4W 2010 SMD

RES 165 OHM 1% 3/4W 2010 SMD

Supplier's Site Datasheet
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 45X1065 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
45X1065
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 45X1065
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic - 05X4484 - Newark, An Avnet Company
Chicago, IL, United States
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
05X4484
2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic 05X4484
2010 anti-sulfurated resistor RoHS Compliant: Yes

2010 anti-sulfurated resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U1DF1650U 45X1065
Product Name Chip Resistor - Surface Mount 2010 Anti-Sulfurated Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010
Resistance Range 165 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details