Panasonic Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD9102U

Description
CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic - 66AC3940 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic
66AC3940
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic 66AC3940
CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic - 66AC5934 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic
66AC5934
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic 66AC5934
CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3940
Product Name Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614955-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details