Panasonic Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic ERJ-U1DD8201U

Description
CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic - 67AC5764 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic
67AC5764
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic 67AC5764
CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic - 66AC3933 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic
66AC3933
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic 66AC3933
CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5764
Product Name Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details