Panasonic Chip Res, Thick Film, 76K8, 0.75W, 2010; Resistance Panasonic ERJ-U1DD7682U

Description
CHIP RES, THICK FILM, 76K8, 0.75W, 2010; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 76K8, 0.75W, 2010; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 76K8, 0.75W, 2010; Resistance Panasonic - 66AC5924 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76K8, 0.75W, 2010; Resistance Panasonic
66AC5924
Chip Res, Thick Film, 76K8, 0.75W, 2010; Resistance Panasonic 66AC5924
CHIP RES, THICK FILM, 76K8, 0.75W, 2010; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76K8, 0.75W, 2010; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 76K8, 0.75W, 2010; Resistance Panasonic - 66AC3930 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 76K8, 0.75W, 2010; Resistance Panasonic
66AC3930
Chip Res, Thick Film, 76K8, 0.75W, 2010; Resistance Panasonic 66AC3930
CHIP RES, THICK FILM, 76K8, 0.75W, 2010; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 76K8, 0.75W, 2010; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5924
Product Name Chip Res, Thick Film, 76K8, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details