Panasonic Chip Res, Thick Film, 75R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD75R0U

Description
CHIP RES, THICK FILM, 75R, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 75R, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 75R, 0.75W, 2010; Resistance Panasonic - 66AC8736 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.75W, 2010; Resistance Panasonic
66AC8736
Chip Res, Thick Film, 75R, 0.75W, 2010; Resistance Panasonic 66AC8736
CHIP RES, THICK FILM, 75R, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75R, 0.75W, 2010; Resistance Panasonic - 67AC1368 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.75W, 2010; Resistance Panasonic
67AC1368
Chip Res, Thick Film, 75R, 0.75W, 2010; Resistance Panasonic 67AC1368
CHIP RES, THICK FILM, 75R, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.75W, 2010; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8736
Product Name Chip Res, Thick Film, 75R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details