Panasonic Chip Res, Thick Film, 66R5, 0.75W, 2010; Resistance Panasonic ERJ-U1DD66R5U

Description
CHIP RES, THICK FILM, 66R5, 0.75W, 2010; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 66R5, 0.75W, 2010; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 66R5, 0.75W, 2010; Resistance Panasonic - 66AC3925 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66R5, 0.75W, 2010; Resistance Panasonic
66AC3925
Chip Res, Thick Film, 66R5, 0.75W, 2010; Resistance Panasonic 66AC3925
CHIP RES, THICK FILM, 66R5, 0.75W, 2010; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 66R5, 0.75W, 2010; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 66R5, 0.75W, 2010; Resistance Panasonic - 67AC5757 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66R5, 0.75W, 2010; Resistance Panasonic
67AC5757
Chip Res, Thick Film, 66R5, 0.75W, 2010; Resistance Panasonic 67AC5757
CHIP RES, THICK FILM, 66R5, 0.75W, 2010; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 66R5, 0.75W, 2010; Resistance:66.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3925
Product Name Chip Res, Thick Film, 66R5, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details