Panasonic Chip Res, Thick Film, 665R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD6650U

Description
CHIP RES, THICK FILM, 665R, 0.75W, 2010; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 665R, 0.75W, 2010; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 665R, 0.75W, 2010; Resistance Panasonic - 67AC2766 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665R, 0.75W, 2010; Resistance Panasonic
67AC2766
Chip Res, Thick Film, 665R, 0.75W, 2010; Resistance Panasonic 67AC2766
CHIP RES, THICK FILM, 665R, 0.75W, 2010; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 665R, 0.75W, 2010; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 665R, 0.75W, 2010; Resistance Panasonic - 67AC1366 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665R, 0.75W, 2010; Resistance Panasonic
67AC1366
Chip Res, Thick Film, 665R, 0.75W, 2010; Resistance Panasonic 67AC1366
CHIP RES, THICK FILM, 665R, 0.75W, 2010; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 665R, 0.75W, 2010; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2766
Product Name Chip Res, Thick Film, 665R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details