Panasonic Chip Res, Thick Film, 5K76, 0.75W, 2010; Resistance Panasonic ERJ-U1DD5761U

Description
CHIP RES, THICK FILM, 5K76, 0.75W, 2010; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K76, 0.75W, 2010; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K76, 0.75W, 2010; Resistance Panasonic - 65AC9917 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K76, 0.75W, 2010; Resistance Panasonic
65AC9917
Chip Res, Thick Film, 5K76, 0.75W, 2010; Resistance Panasonic 65AC9917
CHIP RES, THICK FILM, 5K76, 0.75W, 2010; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K76, 0.75W, 2010; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K76, 0.75W, 2010; Resistance Panasonic - 66AC7276 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K76, 0.75W, 2010; Resistance Panasonic
66AC7276
Chip Res, Thick Film, 5K76, 0.75W, 2010; Resistance Panasonic 66AC7276
CHIP RES, THICK FILM, 5K76, 0.75W, 2010; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K76, 0.75W, 2010; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD5761U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5761U
Chip Resistor - Surface Mount ERJ-U1DD5761U
2010 ANTI-SULFUR RES. , 0.5%, 5.

2010 ANTI-SULFUR RES. , 0.5%, 5.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC9917 ERJ-U1DD5761U
Product Name Chip Res, Thick Film, 5K76, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 5760 ohms 5760 ohms
Unlock Full Specs
to access all available technical data