Panasonic Chip Res, Thick Film, 576R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD5760U

Description
CHIP RES, THICK FILM, 576R, 0.75W, 2010; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 576R, 0.75W, 2010; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 576R, 0.75W, 2010; Resistance Panasonic - 67AC0211 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576R, 0.75W, 2010; Resistance Panasonic
67AC0211
Chip Res, Thick Film, 576R, 0.75W, 2010; Resistance Panasonic 67AC0211
CHIP RES, THICK FILM, 576R, 0.75W, 2010; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576R, 0.75W, 2010; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 576R, 0.75W, 2010; Resistance Panasonic - 67AC2759 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 576R, 0.75W, 2010; Resistance Panasonic
67AC2759
Chip Res, Thick Film, 576R, 0.75W, 2010; Resistance Panasonic 67AC2759
CHIP RES, THICK FILM, 576R, 0.75W, 2010; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 576R, 0.75W, 2010; Resistance:576ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0211
Product Name Chip Res, Thick Film, 576R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details