Panasonic Chip Resistor - Surface Mount ERJ-U1DD5603U

Description
2010 ANTI-SULFUR RES. , 0.5%, 56
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5603U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5603U
Chip Resistor - Surface Mount ERJ-U1DD5603U
2010 ANTI-SULFUR RES. , 0.5%, 56

2010 ANTI-SULFUR RES. , 0.5%, 56

Supplier's Site Datasheet
Chip Res, Thick Film, 560K, 0.75W, 2010; Resistance Panasonic - 67AC0209 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560K, 0.75W, 2010; Resistance Panasonic
67AC0209
Chip Res, Thick Film, 560K, 0.75W, 2010; Resistance Panasonic 67AC0209
CHIP RES, THICK FILM, 560K, 0.75W, 2010; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560K, 0.75W, 2010; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560K, 0.75W, 2010; Resistance Panasonic - 65AC8495 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560K, 0.75W, 2010; Resistance Panasonic
65AC8495
Chip Res, Thick Film, 560K, 0.75W, 2010; Resistance Panasonic 65AC8495
CHIP RES, THICK FILM, 560K, 0.75W, 2010; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 560K, 0.75W, 2010; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5603U 67AC0209
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 560K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 560000 ohms 560000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1622836-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120000 ohms
View Details
4 suppliers