Panasonic Chip Res, Thick Film, 54K9, 0.75W, 2010; Resistance Panasonic ERJ-U1DD5492U

Description
CHIP RES, THICK FILM, 54K9, 0.75W, 2010; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 54K9, 0.75W, 2010; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 54K9, 0.75W, 2010; Resistance Panasonic - 67AC0208 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54K9, 0.75W, 2010; Resistance Panasonic
67AC0208
Chip Res, Thick Film, 54K9, 0.75W, 2010; Resistance Panasonic 67AC0208
CHIP RES, THICK FILM, 54K9, 0.75W, 2010; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 54K9, 0.75W, 2010; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 54K9, 0.75W, 2010; Resistance Panasonic - 66AC5904 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 54K9, 0.75W, 2010; Resistance Panasonic
66AC5904
Chip Res, Thick Film, 54K9, 0.75W, 2010; Resistance Panasonic 66AC5904
CHIP RES, THICK FILM, 54K9, 0.75W, 2010; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 54K9, 0.75W, 2010; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0208
Product Name Chip Res, Thick Film, 54K9, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details