Panasonic Chip Resistor - Surface Mount ERJ-U1DD5363U

Description
2010 ANTI-SULFUR RES. , 0.5%, 53
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 53
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5363U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5363U
Chip Resistor - Surface Mount ERJ-U1DD5363U
2010 ANTI-SULFUR RES. , 0.5%, 53

2010 ANTI-SULFUR RES. , 0.5%, 53

Supplier's Site Datasheet
Chip Res, Thick Film, 536K, 0.75W, 2010; Resistance Panasonic - 65AC9913 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536K, 0.75W, 2010; Resistance Panasonic
65AC9913
Chip Res, Thick Film, 536K, 0.75W, 2010; Resistance Panasonic 65AC9913
CHIP RES, THICK FILM, 536K, 0.75W, 2010; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 536K, 0.75W, 2010; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 536K, 0.75W, 2010; Resistance Panasonic - 66AC1905 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536K, 0.75W, 2010; Resistance Panasonic
66AC1905
Chip Res, Thick Film, 536K, 0.75W, 2010; Resistance Panasonic 66AC1905
CHIP RES, THICK FILM, 536K, 0.75W, 2010; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 536K, 0.75W, 2010; Resistance:536kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5363U 65AC9913
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 536K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 536000 ohms 536000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details