CHIP RES, THICK FILM, 53K6, 0.75W, 2010; Resistance:53.6kohm;
CHIP RES, THICK FILM, 53K6, 0.75W, 2010; Resistance:53.6kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AC0206 |
| Product Name | Chip Res, Thick Film, 53K6, 0.75W, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 53600 ohms |