Panasonic Chip Res, Thick Film, 523K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD5233U

Description
CHIP RES, THICK FILM, 523K, 0.75W, 2010; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 523K, 0.75W, 2010; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 523K, 0.75W, 2010; Resistance Panasonic - 65AC9911 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.75W, 2010; Resistance Panasonic
65AC9911
Chip Res, Thick Film, 523K, 0.75W, 2010; Resistance Panasonic 65AC9911
CHIP RES, THICK FILM, 523K, 0.75W, 2010; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.75W, 2010; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523K, 0.75W, 2010; Resistance Panasonic - 66AC3913 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523K, 0.75W, 2010; Resistance Panasonic
66AC3913
Chip Res, Thick Film, 523K, 0.75W, 2010; Resistance Panasonic 66AC3913
CHIP RES, THICK FILM, 523K, 0.75W, 2010; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523K, 0.75W, 2010; Resistance:523kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD5233U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5233U
Chip Resistor - Surface Mount ERJ-U1DD5233U
2010 ANTI-SULFUR RES. , 0.5%, 52

2010 ANTI-SULFUR RES. , 0.5%, 52

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC9911 ERJ-U1DD5233U
Product Name Chip Res, Thick Film, 523K, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 523000 ohms 523000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details