Panasonic Chip Resistor - Surface Mount ERJ-U1DD5110U

Description
2010 ANTI-SULFUR RES. , 0.5%, 51
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5110U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5110U
Chip Resistor - Surface Mount ERJ-U1DD5110U
2010 ANTI-SULFUR RES. , 0.5%, 51

2010 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic - 66AC3911 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic
66AC3911
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic 66AC3911
CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic - 67AC1360 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic
67AC1360
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic 67AC1360
CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5110U 66AC3911
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 511 ohms 511 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details