Panasonic Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic ERJ-U1DD5101U

Description
CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic - 67AC5745 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic
67AC5745
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic 67AC5745
CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic - 66AC5898 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic
66AC5898
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic 66AC5898
CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5745
Product Name Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers