Panasonic Chip Resistor - Surface Mount ERJ-U1DD5100U

Description
2010 ANTI-SULFUR RES. , 0.5%, 51
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5100U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5100U
Chip Resistor - Surface Mount ERJ-U1DD5100U
2010 ANTI-SULFUR RES. , 0.5%, 51

2010 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet
Chip Res, Thick Film, 510R, 0.75W, 2010; Resistance Panasonic - 67AC5744 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.75W, 2010; Resistance Panasonic
67AC5744
Chip Res, Thick Film, 510R, 0.75W, 2010; Resistance Panasonic 67AC5744
CHIP RES, THICK FILM, 510R, 0.75W, 2010; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.75W, 2010; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510R, 0.75W, 2010; Resistance Panasonic - 65AC8490 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510R, 0.75W, 2010; Resistance Panasonic
65AC8490
Chip Res, Thick Film, 510R, 0.75W, 2010; Resistance Panasonic 65AC8490
CHIP RES, THICK FILM, 510R, 0.75W, 2010; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510R, 0.75W, 2010; Resistance:510ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5100U 67AC5744
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 510R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 510 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622862-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details