Panasonic Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4700U

Description
CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic - 65AC9905 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic
65AC9905
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic 65AC9905
CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic - 66AC1900 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic
66AC1900
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic 66AC1900
CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9905
Product Name Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details