Panasonic Chip Res, Thick Film, 453R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4530U

Description
CHIP RES, THICK FILM, 453R, 0.75W, 2010; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 453R, 0.75W, 2010; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 453R, 0.75W, 2010; Resistance Panasonic - 67AC1355 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.75W, 2010; Resistance Panasonic
67AC1355
Chip Res, Thick Film, 453R, 0.75W, 2010; Resistance Panasonic 67AC1355
CHIP RES, THICK FILM, 453R, 0.75W, 2010; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.75W, 2010; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453R, 0.75W, 2010; Resistance Panasonic - 67AC2743 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.75W, 2010; Resistance Panasonic
67AC2743
Chip Res, Thick Film, 453R, 0.75W, 2010; Resistance Panasonic 67AC2743
CHIP RES, THICK FILM, 453R, 0.75W, 2010; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.75W, 2010; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1355
Product Name Chip Res, Thick Film, 453R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details