Panasonic Chip Res, Thick Film, 432R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4320U

Description
CHIP RES, THICK FILM, 432R, 0.75W, 2010; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432R, 0.75W, 2010; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432R, 0.75W, 2010; Resistance Panasonic - 66AC5890 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432R, 0.75W, 2010; Resistance Panasonic
66AC5890
Chip Res, Thick Film, 432R, 0.75W, 2010; Resistance Panasonic 66AC5890
CHIP RES, THICK FILM, 432R, 0.75W, 2010; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432R, 0.75W, 2010; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432R, 0.75W, 2010; Resistance Panasonic - 66AC1897 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432R, 0.75W, 2010; Resistance Panasonic
66AC1897
Chip Res, Thick Film, 432R, 0.75W, 2010; Resistance Panasonic 66AC1897
CHIP RES, THICK FILM, 432R, 0.75W, 2010; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432R, 0.75W, 2010; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5890
Product Name Chip Res, Thick Film, 432R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers