Panasonic Chip Res, Thick Film, 422K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4223U

Description
CHIP RES, THICK FILM, 422K, 0.75W, 2010; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 422K, 0.75W, 2010; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 422K, 0.75W, 2010; Resistance Panasonic - 67AC2738 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422K, 0.75W, 2010; Resistance Panasonic
67AC2738
Chip Res, Thick Film, 422K, 0.75W, 2010; Resistance Panasonic 67AC2738
CHIP RES, THICK FILM, 422K, 0.75W, 2010; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422K, 0.75W, 2010; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 422K, 0.75W, 2010; Resistance Panasonic - 67AC1353 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 422K, 0.75W, 2010; Resistance Panasonic
67AC1353
Chip Res, Thick Film, 422K, 0.75W, 2010; Resistance Panasonic 67AC1353
CHIP RES, THICK FILM, 422K, 0.75W, 2010; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 422K, 0.75W, 2010; Resistance:422kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2738
Product Name Chip Res, Thick Film, 422K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 422000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details