Panasonic Chip Resistor - Surface Mount ERJ-U1DD4122U

Description
2010 ANTI-SULFUR RES. , 0.5%, 41
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 41
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD4122U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD4122U
Chip Resistor - Surface Mount ERJ-U1DD4122U
2010 ANTI-SULFUR RES. , 0.5%, 41

2010 ANTI-SULFUR RES. , 0.5%, 41

Supplier's Site Datasheet
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic - 67AC0194 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic
67AC0194
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic 67AC0194
CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic - 65AC9896 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic
65AC9896
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic 65AC9896
CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD4122U 67AC0194
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 41200 ohms 41200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details