Panasonic Chip Res, Thick Film, 39R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD39R0U

Description
CHIP RES, THICK FILM, 39R, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R, 0.75W, 2010; Resistance Panasonic - 66AC5887 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.75W, 2010; Resistance Panasonic
66AC5887
Chip Res, Thick Film, 39R, 0.75W, 2010; Resistance Panasonic 66AC5887
CHIP RES, THICK FILM, 39R, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R, 0.75W, 2010; Resistance Panasonic - 66AC3892 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.75W, 2010; Resistance Panasonic
66AC3892
Chip Res, Thick Film, 39R, 0.75W, 2010; Resistance Panasonic 66AC3892
CHIP RES, THICK FILM, 39R, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.75W, 2010; Resistance:39ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5887
Product Name Chip Res, Thick Film, 39R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers