Panasonic Chip Res, Thick Film, 392R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD3920U

Description
CHIP RES, THICK FILM, 392R, 0.75W, 2010; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 392R, 0.75W, 2010; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 392R, 0.75W, 2010; Resistance Panasonic - 66AC1891 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.75W, 2010; Resistance Panasonic
66AC1891
Chip Res, Thick Film, 392R, 0.75W, 2010; Resistance Panasonic 66AC1891
CHIP RES, THICK FILM, 392R, 0.75W, 2010; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.75W, 2010; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 0.75W, 2010; Resistance Panasonic - 67AC2734 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.75W, 2010; Resistance Panasonic
67AC2734
Chip Res, Thick Film, 392R, 0.75W, 2010; Resistance Panasonic 67AC2734
CHIP RES, THICK FILM, 392R, 0.75W, 2010; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.75W, 2010; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD3920U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD3920U
Chip Resistor - Surface Mount ERJ-U1DD3920U
2010 ANTI-SULFUR RES. , 0.5%, 39

2010 ANTI-SULFUR RES. , 0.5%, 39

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC1891 ERJ-U1DD3920U
Product Name Chip Res, Thick Film, 392R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers