Panasonic Chip Resistor - Surface Mount ERJ-U1DD3833U

Description
2010 ANTI-SULFUR RES. , 0.5%, 38
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 38
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD3833U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD3833U
Chip Resistor - Surface Mount ERJ-U1DD3833U
2010 ANTI-SULFUR RES. , 0.5%, 38

2010 ANTI-SULFUR RES. , 0.5%, 38

Supplier's Site Datasheet
Chip Res, Thick Film, 383K, 0.75W, 2010; Resistance Panasonic - 67AC2732 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.75W, 2010; Resistance Panasonic
67AC2732
Chip Res, Thick Film, 383K, 0.75W, 2010; Resistance Panasonic 67AC2732
CHIP RES, THICK FILM, 383K, 0.75W, 2010; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.75W, 2010; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 383K, 0.75W, 2010; Resistance Panasonic - 65AC8474 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.75W, 2010; Resistance Panasonic
65AC8474
Chip Res, Thick Film, 383K, 0.75W, 2010; Resistance Panasonic 65AC8474
CHIP RES, THICK FILM, 383K, 0.75W, 2010; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.75W, 2010; Resistance:383kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD3833U 67AC2732
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 383K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 383000 ohms 383000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details