Panasonic Chip Res, Thick Film, 374K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD3743U

Description
CHIP RES, THICK FILM, 374K, 0.75W, 2010; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 374K, 0.75W, 2010; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 374K, 0.75W, 2010; Resistance Panasonic - 66AC7254 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374K, 0.75W, 2010; Resistance Panasonic
66AC7254
Chip Res, Thick Film, 374K, 0.75W, 2010; Resistance Panasonic 66AC7254
CHIP RES, THICK FILM, 374K, 0.75W, 2010; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374K, 0.75W, 2010; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 374K, 0.75W, 2010; Resistance Panasonic - 66AC1887 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374K, 0.75W, 2010; Resistance Panasonic
66AC1887
Chip Res, Thick Film, 374K, 0.75W, 2010; Resistance Panasonic 66AC1887
CHIP RES, THICK FILM, 374K, 0.75W, 2010; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374K, 0.75W, 2010; Resistance:374kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD3743U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD3743U
Chip Resistor - Surface Mount ERJ-U1DD3743U
2010 ANTI-SULFUR RES. , 0.5%, 37

2010 ANTI-SULFUR RES. , 0.5%, 37

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC7254 ERJ-U1DD3743U
Product Name Chip Res, Thick Film, 374K, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 374000 ohms 374000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details