Panasonic Chip Res, Thick Film, 2K74, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2741U

Description
CHIP RES, THICK FILM, 2K74, 0.75W, 2010; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K74, 0.75W, 2010; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K74, 0.75W, 2010; Resistance Panasonic - 66AC3873 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K74, 0.75W, 2010; Resistance Panasonic
66AC3873
Chip Res, Thick Film, 2K74, 0.75W, 2010; Resistance Panasonic 66AC3873
CHIP RES, THICK FILM, 2K74, 0.75W, 2010; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K74, 0.75W, 2010; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K74, 0.75W, 2010; Resistance Panasonic - 67AC1338 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K74, 0.75W, 2010; Resistance Panasonic
67AC1338
Chip Res, Thick Film, 2K74, 0.75W, 2010; Resistance Panasonic 67AC1338
CHIP RES, THICK FILM, 2K74, 0.75W, 2010; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K74, 0.75W, 2010; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3873
Product Name Chip Res, Thick Film, 2K74, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers