Panasonic Chip Res, Thick Film, 26R1, 0.75W, 2010; Resistance Panasonic ERJ-U1DD26R1U

Description
CHIP RES, THICK FILM, 26R1, 0.75W, 2010; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 26R1, 0.75W, 2010; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 26R1, 0.75W, 2010; Resistance Panasonic - 66AC3869 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26R1, 0.75W, 2010; Resistance Panasonic
66AC3869
Chip Res, Thick Film, 26R1, 0.75W, 2010; Resistance Panasonic 66AC3869
CHIP RES, THICK FILM, 26R1, 0.75W, 2010; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26R1, 0.75W, 2010; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 26R1, 0.75W, 2010; Resistance Panasonic - 65AC9868 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26R1, 0.75W, 2010; Resistance Panasonic
65AC9868
Chip Res, Thick Film, 26R1, 0.75W, 2010; Resistance Panasonic 65AC9868
CHIP RES, THICK FILM, 26R1, 0.75W, 2010; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26R1, 0.75W, 2010; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3869
Product Name Chip Res, Thick Film, 26R1, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details