Panasonic Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2320U

Description
CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic - 65AC9862 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic
65AC9862
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic 65AC9862
CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic - 66AC3863 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic
66AC3863
Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic 66AC3863
CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232R, 0.75W, 2010; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9862
Product Name Chip Res, Thick Film, 232R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details