Panasonic Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2000U

Description
CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic - 65AC9856 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic
65AC9856
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic 65AC9856
CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic - 67AC0158 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic
67AC0158
Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic 67AC0158
CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.75W, 2010; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9856
Product Name Chip Res, Thick Film, 200R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers