Panasonic Chip Res, Thick Film, 196R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1960U

Description
CHIP RES, THICK FILM, 196R, 0.75W, 2010; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 196R, 0.75W, 2010; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 196R, 0.75W, 2010; Resistance Panasonic - 66AC5848 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196R, 0.75W, 2010; Resistance Panasonic
66AC5848
Chip Res, Thick Film, 196R, 0.75W, 2010; Resistance Panasonic 66AC5848
CHIP RES, THICK FILM, 196R, 0.75W, 2010; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196R, 0.75W, 2010; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 196R, 0.75W, 2010; Resistance Panasonic - 66AC7232 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196R, 0.75W, 2010; Resistance Panasonic
66AC7232
Chip Res, Thick Film, 196R, 0.75W, 2010; Resistance Panasonic 66AC7232
CHIP RES, THICK FILM, 196R, 0.75W, 2010; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 196R, 0.75W, 2010; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5848
Product Name Chip Res, Thick Film, 196R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details